Vishay Intertechnology, Inc. RES 1.78M OHM 1W 1% AXIAL CMF601M7800FHEA

Description
RES 1.78Mohm 1W 1% AXIAL
Request a Quote
Description
RES 1.78Mohm 1W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1W 1% AXIAL - CMF601M7800FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1W 1% AXIAL
CMF601M7800FHEA
RES 1.78M OHM 1W 1% AXIAL CMF601M7800FHEA
RES 1.78Mohm 1W 1% AXIAL

RES 1.78Mohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF601M7800FHEA
Product Name RES 1.78M OHM 1W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details