Vishay Intertechnology, Inc. RES 1.78M OHM 1W 1% AXIAL CMF601M7800FHBF

Description
RES 1.78Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1W 1% AXIAL - CMF601M7800FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1W 1% AXIAL
CMF601M7800FHBF
RES 1.78M OHM 1W 1% AXIAL CMF601M7800FHBF
RES 1.78Mohm 1W 1% AXIAL

RES 1.78Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M7800FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M7800FHBF-ND
Through Hole Resistors CMF601M7800FHBF-ND
1.78 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.78Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.78Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9599
Resistor,metal Film,1.78Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9599
Resistor,Metal Film,1.78MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.78MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M7800FHBF CMF601M7800FHBF-ND 41C9599
Product Name RES 1.78M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.78Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details