Vishay Intertechnology, Inc. RES 1.76M OHM 1W .1% AXIAL CMF601M7600BEEA

Description
RES 1.76Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.76Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76M OHM 1W .1% AXIAL - CMF601M7600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76M OHM 1W .1% AXIAL
CMF601M7600BEEA
RES 1.76M OHM 1W .1% AXIAL CMF601M7600BEEA
RES 1.76Mohm 1W .1% AXIAL

RES 1.76Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M7600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M7600BEEA-ND
Through Hole Resistors CMF601M7600BEEA-ND
1.76 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.76 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M7600BEEA CMF601M7600BEEA-ND
Product Name RES 1.76M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.76E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers