Vishay Intertechnology, Inc. RES 1.74M OHM 1W 1% AXIAL CMF601M7400FKEK

Description
RES 1.74Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74M OHM 1W 1% AXIAL - CMF601M7400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1W 1% AXIAL
CMF601M7400FKEK
RES 1.74M OHM 1W 1% AXIAL CMF601M7400FKEK
RES 1.74Mohm 1W 1% AXIAL

RES 1.74Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M7400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M7400FKEK-ND
Through Hole Resistors CMF601M7400FKEK-ND
1.74 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M7400FKEK CMF601M7400FKEK-ND
Product Name RES 1.74M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers