Vishay Intertechnology, Inc. RES 1.74M OHM 1W 1% AXIAL CMF601M7400FKEB

Description
RES 1.74Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74M OHM 1W 1% AXIAL - CMF601M7400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1W 1% AXIAL
CMF601M7400FKEB
RES 1.74M OHM 1W 1% AXIAL CMF601M7400FKEB
RES 1.74Mohm 1W 1% AXIAL

RES 1.74Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M7400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M7400FKEB-ND
Through Hole Resistors CMF601M7400FKEB-ND
1.74 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M7400FKEB CMF601M7400FKEB-ND
Product Name RES 1.74M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details