Vishay Intertechnology, Inc. RES 1.74M OHM 1W 1% AXIAL CMF601M7400FKBF

Description
RES 1.74Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.74Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74M OHM 1W 1% AXIAL - CMF601M7400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1W 1% AXIAL
CMF601M7400FKBF
RES 1.74M OHM 1W 1% AXIAL CMF601M7400FKBF
RES 1.74Mohm 1W 1% AXIAL

RES 1.74Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M7400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M7400FKBF-ND
Through Hole Resistors CMF601M7400FKBF-ND
1.74 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.74Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.74Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9593
Resistor,metal Film,1.74Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9593
Resistor,Metal Film,1.74MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.74MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M7400FKBF CMF601M7400FKBF-ND 41C9593
Product Name RES 1.74M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.74Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers