Vishay Intertechnology, Inc. RES 1.58M OHM 1W 1% AXIAL CMF601M5800FKR6

Description
RES 1.58Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58M OHM 1W 1% AXIAL - CMF601M5800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58M OHM 1W 1% AXIAL
CMF601M5800FKR6
RES 1.58M OHM 1W 1% AXIAL CMF601M5800FKR6
RES 1.58Mohm 1W 1% AXIAL

RES 1.58Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M5800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M5800FKR6-ND
Through Hole Resistors CMF601M5800FKR6-ND
1.58 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.58Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.58Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9585
Resistor,metal Film,1.58Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9585
Resistor,Metal Film,1.58MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.58MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M5800FKR6 CMF601M5800FKR6-ND 41C9585
Product Name RES 1.58M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.58Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.58E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers