Vishay Intertechnology, Inc. RES 1.54M OHM 1W 1% AXIAL CMF601M5400FEBF

Description
RES 1.54Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1W 1% AXIAL - CMF601M5400FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1W 1% AXIAL
CMF601M5400FEBF
RES 1.54M OHM 1W 1% AXIAL CMF601M5400FEBF
RES 1.54Mohm 1W 1% AXIAL

RES 1.54Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M5400FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M5400FEBF-ND
Through Hole Resistors CMF601M5400FEBF-ND
1.54 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF601M5400FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF601M5400FEBF
Through Hole Resistors CMF601M5400FEBF
RES 1.54M OHM 1W 1% AXIAL

RES 1.54M OHM 1W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF601M5400FEBF CMF601M5400FEBF-ND CMF601M5400FEBF
Product Name RES 1.54M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details