Vishay Intertechnology, Inc. RES 1.5M OHM 1W 5% AXIAL CMF601M5000JKRE

Description
RES 1.5Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1W 5% AXIAL - CMF601M5000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1W 5% AXIAL
CMF601M5000JKRE
RES 1.5M OHM 1W 5% AXIAL CMF601M5000JKRE
RES 1.5Mohm 1W 5% AXIAL

RES 1.5Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M5000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M5000JKRE-ND
Through Hole Resistors CMF601M5000JKRE-ND
1.5 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M5000JKRE CMF601M5000JKRE-ND
Product Name RES 1.5M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details