Vishay Intertechnology, Inc. Through Hole Resistors CMF601M5000FKRE

Description
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M5000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M5000FKRE-ND
Through Hole Resistors CMF601M5000FKRE-ND
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1W 1% AXIAL - CMF601M5000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1W 1% AXIAL
CMF601M5000FKRE
RES 1.5M OHM 1W 1% AXIAL CMF601M5000FKRE
RES 1.5Mohm 1W 1% AXIAL

RES 1.5Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9574 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9574
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9574
Resistor,Metal Film,1.5MOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.5MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M5000FKRE-ND CMF601M5000FKRE 41C9574
Product Name Through Hole Resistors RES 1.5M OHM 1W 1% AXIAL Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details