Vishay Intertechnology, Inc. RES 1.5M OHM 1W 1% AXIAL CMF601M5000FHRE

Description
RES 1.5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1W 1% AXIAL - CMF601M5000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1W 1% AXIAL
CMF601M5000FHRE
RES 1.5M OHM 1W 1% AXIAL CMF601M5000FHRE
RES 1.5Mohm 1W 1% AXIAL

RES 1.5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M5000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M5000FHRE-ND
Through Hole Resistors CMF601M5000FHRE-ND
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9570
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9570
Resistor,Metal Film,1.5MOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.5MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M5000FHRE CMF601M5000FHRE-ND 41C9570
Product Name RES 1.5M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details