Vishay Intertechnology, Inc. Through Hole Resistors CMF601M5000FHR6

Description
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M5000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M5000FHR6-ND
Through Hole Resistors CMF601M5000FHR6-ND
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF601M5000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M5000FHR6
Metal Film Resistors - CMF601M5000FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9571
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9571
Resistor,Metal Film,1.5MOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.5MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M5000FHR6-ND CMF601M5000FHR6 41C9571
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details