Vishay Intertechnology, Inc. Through Hole Resistors CMF601M5000BHR6

Description
1.5 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M5000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M5000BHR6-ND
Through Hole Resistors CMF601M5000BHR6-ND
1.5 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1W .1% AXIAL - CMF601M5000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1W .1% AXIAL
CMF601M5000BHR6
RES 1.5M OHM 1W .1% AXIAL CMF601M5000BHR6
RES 1.5Mohm 1W .1% AXIAL

RES 1.5Mohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.5Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9567
Resistor,metal Film,1.5Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9567
Resistor,Metal Film,1.5MOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.5MOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M5000BHR6-ND CMF601M5000BHR6 41C9567
Product Name Through Hole Resistors RES 1.5M OHM 1W .1% AXIAL Resistor,metal Film,1.5Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers