Vishay Intertechnology, Inc. RES 1.5M OHM 1W .1% AXIAL CMF601M5000BHEA

Description
RES 1.5Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1W .1% AXIAL - CMF601M5000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1W .1% AXIAL
CMF601M5000BHEA
RES 1.5M OHM 1W .1% AXIAL CMF601M5000BHEA
RES 1.5Mohm 1W .1% AXIAL

RES 1.5Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M5000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M5000BHEA-ND
Through Hole Resistors CMF601M5000BHEA-ND
1.5 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M5000BHEA CMF601M5000BHEA-ND
Product Name RES 1.5M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details