Vishay Intertechnology, Inc. RES 1.485M OHM 1W 1% AXIAL CMF601M4850FKBF

Description
RES 1.485Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.485Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.485M OHM 1W 1% AXIAL - CMF601M4850FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.485M OHM 1W 1% AXIAL
CMF601M4850FKBF
RES 1.485M OHM 1W 1% AXIAL CMF601M4850FKBF
RES 1.485Mohm 1W 1% AXIAL

RES 1.485Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M4850FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M4850FKBF-ND
Through Hole Resistors CMF601M4850FKBF-ND
1.485 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.485 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 1.485 Mohm, +/1 Percent, 100 Ppm Vishay - 41C9563 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.485 Mohm, +/1 Percent, 100 Ppm Vishay
41C9563
Cmf60, 1.485 Mohm, +/1 Percent, 100 Ppm Vishay 41C9563
CMF60, 1.485 MOhm, +/- 1 Percent, 100 ppm

CMF60, 1.485 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M4850FKBF CMF601M4850FKBF-ND 41C9563
Product Name RES 1.485M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 1.485 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers