Vishay Precision Group Metal Film Resistors - CMF601M4300FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601M4300FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M4300FKWF
Metal Film Resistors - CMF601M4300FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 1.43 Mohm, +/1 Percent, 100 Ppm Vishay - 41C9560 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.43 Mohm, +/1 Percent, 100 Ppm Vishay
41C9560
Cmf60, 1.43 Mohm, +/1 Percent, 100 Ppm Vishay 41C9560
CMF60, 1.43 MOhm, +/- 1 Percent, 100 ppm

CMF60, 1.43 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF601M4300FKWF 41C9560
Product Name Metal Film Resistors - Cmf60, 1.43 Mohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details