Vishay Intertechnology, Inc. RES 1.43M OHM 1W 1% AXIAL CMF601M4300FKR6

Description
RES 1.43Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43M OHM 1W 1% AXIAL - CMF601M4300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1W 1% AXIAL
CMF601M4300FKR6
RES 1.43M OHM 1W 1% AXIAL CMF601M4300FKR6
RES 1.43Mohm 1W 1% AXIAL

RES 1.43Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M4300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M4300FKR6-ND
Through Hole Resistors CMF601M4300FKR6-ND
1.43 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.43Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.43Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9559
Resistor,metal Film,1.43Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9559
Resistor,Metal Film,1.43MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.43MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M4300FKR6 CMF601M4300FKR6-ND 41C9559
Product Name RES 1.43M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.43Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details