Vishay Intertechnology, Inc. RES 1.43M OHM 1W 1% AXIAL CMF601M4300FKEB

Description
RES 1.43Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43M OHM 1W 1% AXIAL - CMF601M4300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1W 1% AXIAL
CMF601M4300FKEB
RES 1.43M OHM 1W 1% AXIAL CMF601M4300FKEB
RES 1.43Mohm 1W 1% AXIAL

RES 1.43Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M4300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M4300FKEB-ND
Through Hole Resistors CMF601M4300FKEB-ND
1.43 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M4300FKEB CMF601M4300FKEB-ND
Product Name RES 1.43M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers