Vishay Intertechnology, Inc. RES 1.43M OHM 1W .5% AXIAL CMF601M4300DHR6

Description
RES 1.43Mohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.43Mohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43M OHM 1W .5% AXIAL - CMF601M4300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1W .5% AXIAL
CMF601M4300DHR6
RES 1.43M OHM 1W .5% AXIAL CMF601M4300DHR6
RES 1.43Mohm 1W .5% AXIAL

RES 1.43Mohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M4300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M4300DHR6-ND
Through Hole Resistors CMF601M4300DHR6-ND
1.43 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M4300DHR6 CMF601M4300DHR6-ND
Product Name RES 1.43M OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers