Vishay Intertechnology, Inc. RES 1.37M OHM 1W 1% AXIAL CMF601M3700FKEK

Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1W 1% AXIAL - CMF601M3700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1W 1% AXIAL
CMF601M3700FKEK
RES 1.37M OHM 1W 1% AXIAL CMF601M3700FKEK
RES 1.37Mohm 1W 1% AXIAL

RES 1.37Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M3700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M3700FKEK-ND
Through Hole Resistors CMF601M3700FKEK-ND
1.37 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M3700FKEK CMF601M3700FKEK-ND
Product Name RES 1.37M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details