Vishay Intertechnology, Inc. RES 1.37M OHM 1W 1% AXIAL CMF601M3700FKEB

Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1W 1% AXIAL - CMF601M3700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1W 1% AXIAL
CMF601M3700FKEB
RES 1.37M OHM 1W 1% AXIAL CMF601M3700FKEB
RES 1.37Mohm 1W 1% AXIAL

RES 1.37Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M3700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M3700FKEB-ND
Through Hole Resistors CMF601M3700FKEB-ND
1.37 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M3700FKEB CMF601M3700FKEB-ND
Product Name RES 1.37M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers