Vishay Intertechnology, Inc. RES 1.3M OHM 1W 1% AXIAL CMF601M3000FKEK

Description
RES 1.3Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1W 1% AXIAL - CMF601M3000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1W 1% AXIAL
CMF601M3000FKEK
RES 1.3M OHM 1W 1% AXIAL CMF601M3000FKEK
RES 1.3Mohm 1W 1% AXIAL

RES 1.3Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M3000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M3000FKEK-ND
Through Hole Resistors CMF601M3000FKEK-ND
1.3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M3000FKEK CMF601M3000FKEK-ND
Product Name RES 1.3M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details