Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF601M2700BHEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 1.27M .1% T-2 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 1.27M .1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF601M2700BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF601M2700BHEA
Vishay/DaleMetal Film Resistors - CMF601M2700BHEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 1.27M .1% T-2 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 1.27M .1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF601M2700BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2700BHEA-ND
Through Hole Resistors CMF601M2700BHEA-ND
1.27 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M2700BHEA CMF601M2700BHEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details