Vishay Intertechnology, Inc. RES 1.25M OHM 1W 0.1% AXIAL CMF601M2500BEEK

Description
RES 1.25Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.25Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.25M OHM 1W 0.1% AXIAL - CMF601M2500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.25M OHM 1W 0.1% AXIAL
CMF601M2500BEEK
RES 1.25M OHM 1W 0.1% AXIAL CMF601M2500BEEK
RES 1.25Mohm 1W 0.1% AXIAL

RES 1.25Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M2500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2500BEEK-ND
Through Hole Resistors CMF601M2500BEEK-ND
1.25 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.25 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M2500BEEK CMF601M2500BEEK-ND
Product Name RES 1.25M OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.25E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details