Vishay Intertechnology, Inc. Through Hole Resistors CMF601M2500BEBF

Description
1.25 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.25 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M2500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2500BEBF-ND
Through Hole Resistors CMF601M2500BEBF-ND
1.25 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.25 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.25M OHM 1W 0.1% AXIAL - CMF601M2500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.25M OHM 1W 0.1% AXIAL
CMF601M2500BEBF
RES 1.25M OHM 1W 0.1% AXIAL CMF601M2500BEBF
RES 1.25Mohm 1W 0.1% AXIAL

RES 1.25Mohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 1.25 Mohm, +/0.1 Percent, 25 Ppm Vishay - 41C9536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.25 Mohm, +/0.1 Percent, 25 Ppm Vishay
41C9536
Cmf60, 1.25 Mohm, +/0.1 Percent, 25 Ppm Vishay 41C9536
CMF60, 1.25 MOhm, +/- 0.1 Percent, 25 ppm

CMF60, 1.25 MOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M2500BEBF-ND CMF601M2500BEBF 41C9536
Product Name Through Hole Resistors RES 1.25M OHM 1W 0.1% AXIAL Cmf60, 1.25 Mohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details