Vishay Intertechnology, Inc. RES 1.21M OHM 1W .5% AXIAL CMF601M2100DHEK

Description
RES 1.21Mohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.21Mohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1W .5% AXIAL - CMF601M2100DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1W .5% AXIAL
CMF601M2100DHEK
RES 1.21M OHM 1W .5% AXIAL CMF601M2100DHEK
RES 1.21Mohm 1W .5% AXIAL

RES 1.21Mohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M2100DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2100DHEK-ND
Through Hole Resistors CMF601M2100DHEK-ND
1.21 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M2100DHEK CMF601M2100DHEK-ND
Product Name RES 1.21M OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details