Vishay Intertechnology, Inc. Metal Film Resistors - CMF601M2100DHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601M2100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M2100DHBF
Metal Film Resistors - CMF601M2100DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF601M2100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2100DHBF-ND
Through Hole Resistors CMF601M2100DHBF-ND
1.21 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9521
Resistor,metal Film,1.21Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9521
Resistor,Metal Film,1.21MOhms,500WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.21MOhms,500WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M2100DHBF CMF601M2100DHBF-ND 41C9521
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.21Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details