Vishay Intertechnology, Inc. RES 1.2M OHM 1W .1% AXIAL CMF601M2000BHEK

Description
RES 1.2Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W .1% AXIAL - CMF601M2000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W .1% AXIAL
CMF601M2000BHEK
RES 1.2M OHM 1W .1% AXIAL CMF601M2000BHEK
RES 1.2Mohm 1W .1% AXIAL

RES 1.2Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M2000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2000BHEK-ND
Through Hole Resistors CMF601M2000BHEK-ND
1.2 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M2000BHEK CMF601M2000BHEK-ND
Product Name RES 1.2M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details