Vishay Intertechnology, Inc. RES 1.2M OHM 1W .1% AXIAL CMF601M2000BHBF

Description
RES 1.2Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1W .1% AXIAL - CMF601M2000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1W .1% AXIAL
CMF601M2000BHBF
RES 1.2M OHM 1W .1% AXIAL CMF601M2000BHBF
RES 1.2Mohm 1W .1% AXIAL

RES 1.2Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M2000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2000BHBF-ND
Through Hole Resistors CMF601M2000BHBF-ND
1.2 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M2000BHBF CMF601M2000BHBF-ND
Product Name RES 1.2M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details