Vishay Intertechnology, Inc. Through Hole Resistors CMF601M1250FKBF

Description
1.125 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.125 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M1250FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M1250FKBF-ND
Through Hole Resistors CMF601M1250FKBF-ND
1.125 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.125 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.125M OHM 1W 1% AXIAL - CMF601M1250FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.125M OHM 1W 1% AXIAL
CMF601M1250FKBF
RES 1.125M OHM 1W 1% AXIAL CMF601M1250FKBF
RES 1.125Mohm 1W 1% AXIAL

RES 1.125Mohm 1W 1% AXIAL

Supplier's Site
Cmf60, 1.125 Mohm, +/1 Percent, 100 Ppm Vishay - 41C9518 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.125 Mohm, +/1 Percent, 100 Ppm Vishay
41C9518
Cmf60, 1.125 Mohm, +/1 Percent, 100 Ppm Vishay 41C9518
CMF60, 1.125 MOhm, +/- 1 Percent, 100 ppm

CMF60, 1.125 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M1250FKBF-ND CMF601M1250FKBF 41C9518
Product Name Through Hole Resistors RES 1.125M OHM 1W 1% AXIAL Cmf60, 1.125 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers