Vishay Intertechnology, Inc. Through Hole Resistors CMF601M1200FKBF

Description
1.12 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.12 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M1200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M1200FKBF-ND
Through Hole Resistors CMF601M1200FKBF-ND
1.12 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.12 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.12M OHM 1W 1% AXIAL - CMF601M1200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.12M OHM 1W 1% AXIAL
CMF601M1200FKBF
RES 1.12M OHM 1W 1% AXIAL CMF601M1200FKBF
RES 1.12Mohm 1W 1% AXIAL

RES 1.12Mohm 1W 1% AXIAL

Supplier's Site
Cmf60, 1.12 Mohm, +/1 Percent, 100 Ppm Vishay - 54H4389 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.12 Mohm, +/1 Percent, 100 Ppm Vishay
54H4389
Cmf60, 1.12 Mohm, +/1 Percent, 100 Ppm Vishay 54H4389
CMF60, 1.12 Mohm, +/- 1 Percent, 100 ppm

CMF60, 1.12 Mohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M1200FKBF-ND CMF601M1200FKBF 54H4389
Product Name Through Hole Resistors RES 1.12M OHM 1W 1% AXIAL Cmf60, 1.12 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details