Vishay Intertechnology, Inc. RES 1.1M OHM 1W 1% AXIAL CMF601M1000FKBF

Description
RES 1.1Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1W 1% AXIAL - CMF601M1000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1W 1% AXIAL
CMF601M1000FKBF
RES 1.1M OHM 1W 1% AXIAL CMF601M1000FKBF
RES 1.1Mohm 1W 1% AXIAL

RES 1.1Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M1000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M1000FKBF-ND
Through Hole Resistors CMF601M1000FKBF-ND
1.1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.1Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9513
Resistor,metal Film,1.1Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9513
Resistor,Metal Film,1.1MOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.1MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M1000FKBF CMF601M1000FKBF-ND 41C9513
Product Name RES 1.1M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.1Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details