Vishay Intertechnology, Inc. RES 1.1M OHM 1W 1% AXIAL CMF601M1000FHEB

Description
RES 1.1Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1W 1% AXIAL - CMF601M1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1W 1% AXIAL
CMF601M1000FHEB
RES 1.1M OHM 1W 1% AXIAL CMF601M1000FHEB
RES 1.1Mohm 1W 1% AXIAL

RES 1.1Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M1000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M1000FHEB-ND
Through Hole Resistors CMF601M1000FHEB-ND
1.1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M1000FHEB CMF601M1000FHEB-ND
Product Name RES 1.1M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers