Vishay Intertechnology, Inc. Through Hole Resistors CMF601M0240BHR6

Description
1.024 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.024 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M0240BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0240BHR6-ND
Through Hole Resistors CMF601M0240BHR6-ND
1.024 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.024 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF601M0240BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M0240BHR6
Metal Film Resistors - CMF601M0240BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 1.024 Mohm, +/0.1 Percent, 50 Ppm Vishay - 41C9505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.024 Mohm, +/0.1 Percent, 50 Ppm Vishay
41C9505
Cmf60, 1.024 Mohm, +/0.1 Percent, 50 Ppm Vishay 41C9505
CMF60, 1.024 MOhm, +/- 0.1 Percent, 50 ppm

CMF60, 1.024 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0240BHR6-ND CMF601M0240BHR6 41C9505
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 1.024 Mohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details