Vishay Intertechnology, Inc. Metal Film Resistors - CMF601M0240BHEB

Description
Metal Film Resistors - Through Hole CMF-60 1.024M .1% T-2 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 1.024M .1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601M0240BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M0240BHEB
Metal Film Resistors - CMF601M0240BHEB
Metal Film Resistors - Through Hole CMF-60 1.024M .1% T-2 EB e3

Metal Film Resistors - Through Hole CMF-60 1.024M .1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF601M0240BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0240BHEB-ND
Through Hole Resistors CMF601M0240BHEB-ND
1.024 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.024 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M0240BHEB CMF601M0240BHEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details