Vishay Intertechnology, Inc. Through Hole Resistors CMF601M0000FHR6

Description
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M0000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000FHR6-ND
Through Hole Resistors CMF601M0000FHR6-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF601M0000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M0000FHR6
Metal Film Resistors - CMF601M0000FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9496
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9496
Resistor,Metal Film,1MOhms,500WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,1MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000FHR6-ND CMF601M0000FHR6 41C9496
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details