Vishay Precision Group RES 1.00M OHM 1W 1% AXIAL CMF601M0000FHEK

Description
RES 1.00Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1W 1% AXIAL - CMF601M0000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1W 1% AXIAL
CMF601M0000FHEK
RES 1.00M OHM 1W 1% AXIAL CMF601M0000FHEK
RES 1.00Mohm 1W 1% AXIAL

RES 1.00Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00MFA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MFA-ND
Through Hole Resistors CMF1.00MFA-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 1W, 1%; Resistance Vishay - 63M2698 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 1W, 1%; Resistance Vishay
63M2698
Metal Film Resistor, 1Mohm, 1W, 1%; Resistance Vishay 63M2698
METAL FILM RESISTOR, 1MOHM, 1W, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 1W, 1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000FHEK CMF1.00MFA-ND 63M2698
Product Name RES 1.00M OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Mohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details