Vishay Intertechnology, Inc. RES 1.00M OHM 1W 1% AXIAL CMF601M0000FER6

Description
RES 1.00Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1W 1% AXIAL - CMF601M0000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1W 1% AXIAL
CMF601M0000FER6
RES 1.00M OHM 1W 1% AXIAL CMF601M0000FER6
RES 1.00Mohm 1W 1% AXIAL

RES 1.00Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00MFKCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MFKCT-ND
Through Hole Resistors CMF1.00MFKCT-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00MFKTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MFKTR-ND
Through Hole Resistors CMF1.00MFKTR-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M0000FER6 CMF1.00MFKCT-ND
Product Name RES 1.00M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details