Vishay Intertechnology, Inc. RES 1M OHM 1W .5% AXIAL CMF601M0000DERE

Description
RES 1Mohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W .5% AXIAL - CMF601M0000DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W .5% AXIAL
CMF601M0000DERE
RES 1M OHM 1W .5% AXIAL CMF601M0000DERE
RES 1Mohm 1W .5% AXIAL

RES 1Mohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M0000DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000DERE-ND
Through Hole Resistors CMF601M0000DERE-ND
1 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M0000DERE CMF601M0000DERE-ND
Product Name RES 1M OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers