Vishay Intertechnology, Inc. RES 1M OHM 1W .25% AXIAL CMF601M0000CHEA

Description
RES 1Mohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W .25% AXIAL - CMF601M0000CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W .25% AXIAL
CMF601M0000CHEA
RES 1M OHM 1W .25% AXIAL CMF601M0000CHEA
RES 1Mohm 1W .25% AXIAL

RES 1Mohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M0000CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000CHEA-ND
Through Hole Resistors CMF601M0000CHEA-ND
1 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M0000CHEA CMF601M0000CHEA-ND
Product Name RES 1M OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers