Vishay Intertechnology, Inc. RES 1M OHM 1W .25% AXIAL CMF601M0000CEEK

Description
RES 1Mohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W .25% AXIAL - CMF601M0000CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W .25% AXIAL
CMF601M0000CEEK
RES 1M OHM 1W .25% AXIAL CMF601M0000CEEK
RES 1Mohm 1W .25% AXIAL

RES 1Mohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M0000CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000CEEK-ND
Through Hole Resistors CMF601M0000CEEK-ND
1 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M0000CEEK CMF601M0000CEEK-ND
Product Name RES 1M OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details