Vishay Intertechnology, Inc. RES 1M OHM 1W .1% AXIAL CMF601M0000BHEB

Description
RES 1Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W .1% AXIAL - CMF601M0000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W .1% AXIAL
CMF601M0000BHEB
RES 1M OHM 1W .1% AXIAL CMF601M0000BHEB
RES 1Mohm 1W .1% AXIAL

RES 1Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M0000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000BHEB-ND
Through Hole Resistors CMF601M0000BHEB-ND
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M0000BHEB CMF601M0000BHEB-ND
Product Name RES 1M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details