Vishay Intertechnology, Inc. Through Hole Resistors CMF601M0000BERE70

Description
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M0000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000BERE70-ND
Through Hole Resistors CMF601M0000BERE70-ND
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1W .1% AXIAL - CMF601M0000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W .1% AXIAL
CMF601M0000BERE70
RES 1M OHM 1W .1% AXIAL CMF601M0000BERE70
RES 1Mohm 1W .1% AXIAL

RES 1Mohm 1W .1% AXIAL

Supplier's Site
Cmf60, 1 Mohm, +/0.1 Percent, 25 Ppm Vishay - 41C9478 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1 Mohm, +/0.1 Percent, 25 Ppm Vishay
41C9478
Cmf60, 1 Mohm, +/0.1 Percent, 25 Ppm Vishay 41C9478
CMF60, 1 MOhm, +/- 0.1 Percent, 25 ppm

CMF60, 1 MOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000BERE70-ND CMF601M0000BERE70 41C9478
Product Name Through Hole Resistors RES 1M OHM 1W .1% AXIAL Cmf60, 1 Mohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers