Vishay Precision Group RES 1.00M OHM 1W .1% AXIAL CMF601M0000BEEK

Description
RES 1.00Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1W .1% AXIAL - CMF601M0000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1W .1% AXIAL
CMF601M0000BEEK
RES 1.00M OHM 1W .1% AXIAL CMF601M0000BEEK
RES 1.00Mohm 1W .1% AXIAL

RES 1.00Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00MFE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MFE-ND
Through Hole Resistors CMF1.00MFE-ND
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 1W, 0.1%; Resistance Vishay - 84R1417 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 1W, 0.1%; Resistance Vishay
84R1417
Metal Film Resistor, 1Mohm, 1W, 0.1%; Resistance Vishay 84R1417
METAL FILM RESISTOR, 1MOHM, 1W, 0.1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 1W, 0.1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000BEEK CMF1.00MFE-ND 84R1417
Product Name RES 1.00M OHM 1W .1% AXIAL Through Hole Resistors Metal Film Resistor, 1Mohm, 1W, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details