Vishay Intertechnology, Inc. RES 1M OHM 1W .1% AXIAL CMF601M0000BEEA70

Description
RES 1Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W .1% AXIAL - CMF601M0000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W .1% AXIAL
CMF601M0000BEEA70
RES 1M OHM 1W .1% AXIAL CMF601M0000BEEA70
RES 1Mohm 1W .1% AXIAL

RES 1Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M0000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000BEEA70-ND
Through Hole Resistors CMF601M0000BEEA70-ND
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M0000BEEA70 CMF601M0000BEEA70-ND
Product Name RES 1M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers