Vishay Intertechnology, Inc. RES 1.91K OHM 1W 1% AXIAL CMF601K9100FKR670

Description
RES 1.91Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1W 1% AXIAL - CMF601K9100FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1W 1% AXIAL
CMF601K9100FKR670
RES 1.91K OHM 1W 1% AXIAL CMF601K9100FKR670
RES 1.91Kohm 1W 1% AXIAL

RES 1.91Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K9100FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K9100FKR670-ND
Through Hole Resistors CMF601K9100FKR670-ND
1.91 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K9100FKR670 CMF601K9100FKR670-ND
Product Name RES 1.91K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details