Vishay Intertechnology, Inc. RES 1.91K OHM 1W 1% AXIAL CMF601K9100FKEA

Description
RES 1.91Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1W 1% AXIAL - CMF601K9100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1W 1% AXIAL
CMF601K9100FKEA
RES 1.91K OHM 1W 1% AXIAL CMF601K9100FKEA
RES 1.91Kohm 1W 1% AXIAL

RES 1.91Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K9100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K9100FKEA-ND
Through Hole Resistors CMF601K9100FKEA-ND
1.91 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K9100FKEA CMF601K9100FKEA-ND
Product Name RES 1.91K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers