Vishay Intertechnology, Inc. RES 1.82K OHM 1W 1% AXIAL CMF601K8200FHBF

Description
RES 1.82Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1W 1% AXIAL - CMF601K8200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1W 1% AXIAL
CMF601K8200FHBF
RES 1.82K OHM 1W 1% AXIAL CMF601K8200FHBF
RES 1.82Kohm 1W 1% AXIAL

RES 1.82Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K8200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K8200FHBF-ND
Through Hole Resistors CMF601K8200FHBF-ND
1.82 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9461
Resistor,metal Film,18.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9461
Resistor,Metal Film,18.2KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.2KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K8200FHBF CMF601K8200FHBF-ND 41C9461
Product Name RES 1.82K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,18.2Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details