Vishay Intertechnology, Inc. RES 1.8K OHM 1W 1% AXIAL CMF601K8000FKR6

Description
RES 1.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1W 1% AXIAL - CMF601K8000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1W 1% AXIAL
CMF601K8000FKR6
RES 1.8K OHM 1W 1% AXIAL CMF601K8000FKR6
RES 1.8Kohm 1W 1% AXIAL

RES 1.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K8000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K8000FKR6-ND
Through Hole Resistors CMF601K8000FKR6-ND
1.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 1.8 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.8 Kohm, +/1 Percent, 100 Ppm Vishay
41C9458
Cmf60, 1.8 Kohm, +/1 Percent, 100 Ppm Vishay 41C9458
CMF60, 1.8 kOhm, +/- 1 Percent, 100 ppm

CMF60, 1.8 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K8000FKR6 CMF601K8000FKR6-ND 41C9458
Product Name RES 1.8K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 1.8 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details