Vishay Intertechnology, Inc. Metal Film Resistors - CMF601K8000BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601K8000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601K8000BER6
Metal Film Resistors - CMF601K8000BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF601K8000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K8000BER6-ND
Through Hole Resistors CMF601K8000BER6-ND
1.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9455
Resistor,metal Film,18Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9455
Resistor,Metal Film,18KOhms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,18KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K8000BER6 CMF601K8000BER6-ND 41C9455
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,18Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details